Ohmite Manufacturing Co. OHM Bracket Mount D100K2K5

Description
RESISTOR, 2.5K OHM, 100 WATT, ADJ
Description
RESISTOR, 2.5K OHM, 100 WATT, ADJ

Suppliers

Company
Product
Description
Supplier Links
OHM Bracket Mount - D100K2K5 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D100K2K5
OHM Bracket Mount D100K2K5
RESISTOR, 2.5K OHM, 100 WATT, ADJ

RESISTOR, 2.5K OHM, 100 WATT, ADJ

Supplier's Site
Resistor - 21668985 - Radwell International
Willingboro, NJ, United States
Resistor
21668985
Resistor 21668985
OHMITE , D100K-2K5, D100K2K5, RESISTOR, WIREWOUND, 2500OHM, 100W. FREE 2 YEAR RADWELL WARRANTY

OHMITE , D100K-2K5, D100K2K5, RESISTOR, WIREWOUND, 2500OHM, 100W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Radwell International
Product Category Resistors Resistors
Product Number D100K2K5 21668985
Product Name OHM Bracket Mount Resistor
Resistance Range 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details