Ohmite Manufacturing Co. Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
| Product Name | Notes |
|---|---|
| Features: 100 watts at 25°C case temperature heat sink mounted TO-247 style power package Single screw mounting to heat sink Mou lded case for protection Elec trically isolated case Non-Inductive... | |
| A high power TO-220 style resistor package designed for high frequency emitter circuits in switching power supplies. Also used in voltage regulation and low energy pulse loading. 30 Watts at... | |
| A high power TO-220 style resistor package designed for high frequency emitter circuits in switching power supplies. Also used in voltage regulation and low energy pulse loading. 35 Watts at... | |
| A high power TO-220 style resistor package designed for high frequency emitter circuits in switching power supplies. Also used in voltage regulation and low energy pulse loading. 50 Watts at... | |
| Designed for applications such as voltage dividers, medical and measuring equipment, electrostatic and current limiting devices where high stability, low TCR and high ohmic values are required. Non Inductive, Thick... | |
| Designed for applications such as voltage dividers, medical and measuring equipment, electrostatic and current limiting devices where high stability, low TCR and high ohmic values are required Non Inductive, Thick... | |
| Flexible design with high pulse capability, ideally suited to braking and inverter / converter applications. Enhanced power levels can be achieved when heatsink mounted. High power density Low profile 600V... | |
| The ARCOL AP725 provides power dissipation up to 20 watts with a proper heatsink. The thick film on substrate design contains low inductance. This substrate is molded in to a... |
| << Prev | Next >> |