Ohmite Manufacturing Co. Potentiometer, 500 Ohm, 20%; Track Resistance Ohmite CMU5011E

Description
POTENTIOMETER, 500 OHM, 20%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 20%; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Description
POTENTIOMETER, 500 OHM, 20%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 20%; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 500 Ohm, 20%; Track Resistance Ohmite - 64K4083 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 500 Ohm, 20%; Track Resistance Ohmite
64K4083
Potentiometer, 500 Ohm, 20%; Track Resistance Ohmite 64K4083
POTENTIOMETER, 500 OHM, 20%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 20%; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER, 500 OHM, 20%; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 20%; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64K4083
Product Name Potentiometer, 500 Ohm, 20%; Track Resistance Ohmite
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details