Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CMU1031E

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CMU1031E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CMU1031E-ND
Rotary Potentiometers, Rheostats CMU1031E-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

Buy Now Datasheet
Potentiometer, 10Kohm, 2W; Track Resistance Ohmite - 64K4063 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10Kohm, 2W; Track Resistance Ohmite
64K4063
Potentiometer, 10Kohm, 2W; Track Resistance Ohmite 64K4063
POTENTIOMETER, 10KOHM, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1RoHS Compliant: Yes

POTENTIOMETER, 10KOHM, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site
POT; CARBON; LINEAR; 10K OHM; 2 W; 500V - 70024520 - Allied Electronics, Inc.
Fort Worth, TX, USA
POT; CARBON; LINEAR; 10K OHM; 2 W; 500V
70024520
POT; CARBON; LINEAR; 10K OHM; 2 W; 500V 70024520
POT; CARBON; LINEAR; 10K OHM; 2 W; 500V

POT; CARBON; LINEAR; 10K OHM; 2 W; 500V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number CMU1031E-ND 64K4063 70024520
Product Name Rotary Potentiometers, Rheostats Potentiometer, 10Kohm, 2W; Track Resistance Ohmite POT; CARBON; LINEAR; 10K OHM; 2 W; 500V
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Resistor
Unlock Full Specs
to access all available technical data