Ohmite Manufacturing Co. Through Hole Resistors B8J500E

Description
500 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
500 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J500E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J500E-ND
Through Hole Resistors B8J500E-ND
500 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

500 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg8 W;Tol 5%;Axial;Vitreous Enamel - 70023658 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg8 W;Tol 5%;Axial;Vitreous Enamel
70023658
Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg8 W;Tol 5%;Axial;Vitreous Enamel 70023658
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 500 Ohm, 8W, 5%; Resistance Ohmite - 64K3967 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 8W, 5%; Resistance Ohmite
64K3967
Wirewound Resistor, 500 Ohm, 8W, 5%; Resistance Ohmite 64K3967
WIREWOUND RESISTOR, 500 OHM, 8W, 5%; Resistance:500ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 8W, 5%; Resistance:500ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B8J500E-ND 70023658 64K3967
Product Name Through Hole Resistors Resistor;Wirewound;Res 500 Ohms;Pwr-Rtg8 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 500 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leads Axial Leaded
Resistance Range 500 ohms 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details