1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
POT; CARBON; LINEAR; 1K OHM; 2 W; 500V
POT 1K OHM 2W CARBON LINEAR
POTENTIOMETER, 1KOHM, 2W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | CMU1021E-ND | 70024519 | CMU1021E | 64K4062 |
| Product Name | Rotary Potentiometers, Rheostats | POT; CARBON; LINEAR; 1K OHM; 2 W; 500V | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, 1Kohm, 2W; Track Resistance Ohmite |
| Technology / Construction | Carbon Composition | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Resistor | ||
| Resistance Taper | Linear |