Ohmite Manufacturing Co. Resistor, Wirewound, 900 Ohm, 8W, 5%; Resistance Ohmite B8J900

Description
RESISTOR, WIREWOUND, 900 OHM, 8W, 5%; Resistance:900ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 900 OHM, 8W, 5%; Resistance:900ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 900 Ohm, 8W, 5%; Resistance Ohmite - 02F1755 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 900 Ohm, 8W, 5%; Resistance Ohmite
02F1755
Resistor, Wirewound, 900 Ohm, 8W, 5%; Resistance Ohmite 02F1755
RESISTOR, WIREWOUND, 900 OHM, 8W, 5%; Resistance:900ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR, WIREWOUND, 900 OHM, 8W, 5%; Resistance:900ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1755
Product Name Resistor, Wirewound, 900 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details