5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
POTENTIOMETER, 5KOHM, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:CMU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
POT; CARBON; LINEAR; 5K OHM; 2W; 500V
POT 5K OHM 2W CARBON LINEAR
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 8926672 | CMU5021E-ND | 64K4084 | 70024521 | CMU5021E |
| Product Name | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometer, 5Kohm, 2W; Track Resistance Ohmite | POT; CARBON; LINEAR; 5K OHM; 2W; 500V | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | ||
| Configuration | Single Turn | Single Turn | Single Resistor | ||
| Resistance Taper | Linear; Linear | Linear | |||
| Standards and Certifications | RoHS | RoHS |