5k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Potentiometer, 5K Ohm, 2 Watt,
POTENTIOMETER, 5 KILOHM, 2W; -550DEGC TO +1200DEGC
POTENTIOMETER, 5KOHM, 2W; Track Resistance:5kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes
POT 5K OHM 2W CARBON LINEAR
| DigiKey | Galco Industrial Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | CU5021E-ND | CU5021E | 70024522 | 64K4126 | CU5021E |
| Product Name | Rotary Potentiometers, Rheostats | OHM Panel Mount | POTENTIOMETER, 5 KILOHM, 2W; -550DEGC TO +1200DEGC | Potentiometer, 5Kohm, 2W; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | ||||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Resistor | |||
| Resistance Taper | Linear |