Ohmite Manufacturing Co. Through Hole Resistors B8J25RE

Description
25 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
25 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J25RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J25RE-ND
Through Hole Resistors B8J25RE-ND
25 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

25 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 25 Ohm, 8W, 5%; Resistance Ohmite - 64K3949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 25 Ohm, 8W, 5%; Resistance Ohmite
64K3949
Resistor, Wirewound, 25 Ohm, 8W, 5%; Resistance Ohmite 64K3949
RESISTOR, WIREWOUND, 25 OHM, 8W, 5%; Resistance:25ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Length:25.4mmRoHS Compliant: Yes

RESISTOR, WIREWOUND, 25 OHM, 8W, 5%; Resistance:25ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel - 70023726 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel
70023726
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel 70023726
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B8J25RE-ND 64K3949 70023726
Product Name Through Hole Resistors Resistor, Wirewound, 25 Ohm, 8W, 5%; Resistance Ohmite Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Resistance Range 25 ohms 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers