Ohmite Manufacturing Co. Through Hole Resistors B8J9K0E

Description
8W 9000 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 9000 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J9K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J9K0E-ND
Through Hole Resistors B8J9K0E-ND
8W 9000 OHMS VIT 5%

8W 9000 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 9Kohm, 8W, 5%; Resistance Ohmite - 64K3978 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 9Kohm, 8W, 5%; Resistance Ohmite
64K3978
Wirewound Resistor, 9Kohm, 8W, 5%; Resistance Ohmite 64K3978
WIREWOUND RESISTOR, 9KOHM, 8W, 5%; Resistance:9kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 9KOHM, 8W, 5%; Resistance:9kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J9K0E-ND 64K3978
Product Name Through Hole Resistors Wirewound Resistor, 9Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 9000 ohms 9000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers