Ohmite Manufacturing Co. Chassis Mount Resistors C300KR63E

Description
630 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
630 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - C300KR63E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
C300KR63E-ND
Chassis Mount Resistors C300KR63E-ND
630 mOhms ±10% 300W Wirewound Chassis Mount Resistor

630 mOhms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 0.63 Ohm, 300W, 10%; Resistance Ohmite - 64K4141 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.63 Ohm, 300W, 10%; Resistance Ohmite
64K4141
Resistor, Power, 0.63 Ohm, 300W, 10%; Resistance Ohmite 64K4141
RESISTOR, POWER, 0.63 OHM, 300W, 10%; Resistance:0.63ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 0.63 OHM, 300W, 10%; Resistance:0.63ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - C300KR63E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
C300KR63E
Chassis Mount Resistors C300KR63E
RES CHAS MNT 0.63 OHM 10% 300W

RES CHAS MNT 0.63 OHM 10% 300W

Supplier's Site Datasheet
Resistor;Wirewound;Res 0.63 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel - 70024296 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.63 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel
70024296
Resistor;Wirewound;Res 0.63 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel 70024296
280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors
Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number C300KR63E-ND 64K4141 C300KR63E 70024296
Product Name Chassis Mount Resistors Resistor, Power, 0.63 Ohm, 300W, 10%; Resistance Ohmite Chassis Mount Resistors Resistor;Wirewound;Res 0.63 Ohms;Pwr-Rtg 300 W;Tol 10%;Lug;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 0.6300 ohms 0.6300 ohms 0.6300 ohms 0.6300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details