Ohmite Manufacturing Co. Chassis Mount Resistors C300KR40E

Description
400 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
400 mOhms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - C300KR40E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
C300KR40E-ND
Chassis Mount Resistors C300KR40E-ND
400 mOhms ±10% 300W Wirewound Chassis Mount Resistor

400 mOhms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - C300KR40E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
C300KR40E
Chassis Mount Resistors C300KR40E
RES CHAS MNT 0.4 OHM 10% 300W

RES CHAS MNT 0.4 OHM 10% 300W

Supplier's Site Datasheet
Resistor, Power, 0.4 Ohm, 300W, 10%; Resistance Ohmite - 64K4139 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.4 Ohm, 300W, 10%; Resistance Ohmite
64K4139
Resistor, Power, 0.4 Ohm, 300W, 10%; Resistance Ohmite 64K4139
RESISTOR, POWER, 0.4 OHM, 300W, 10%; Resistance:0.4ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 0.4 OHM, 300W, 10%; Resistance:0.4ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number C300KR40E-ND C300KR40E 64K4139
Product Name Chassis Mount Resistors Chassis Mount Resistors Resistor, Power, 0.4 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 0.4000 ohms 0.4000 ohms 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers