Ohmite Manufacturing Co. Through Hole Resistors B8J250E

Description
8W 250 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 250 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J250E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J250E-ND
Through Hole Resistors B8J250E-ND
8W 250 OHMS VIT 5%

8W 250 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 250 Ohm, 8W, 5%; Resistance Ohmite - 64K3950 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 8W, 5%; Resistance Ohmite
64K3950
Wirewound Resistor, 250 Ohm, 8W, 5%; Resistance Ohmite 64K3950
WIREWOUND RESISTOR, 250 OHM, 8W, 5%; Resistance:250ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 8W, 5%; Resistance:250ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J250E-ND 64K3950
Product Name Through Hole Resistors Wirewound Resistor, 250 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details