Ohmite Manufacturing Co. OHM Bracket Mount D100K1K5

Description
RESISTOR, 1.5K OHM, 100 WATT, ADJ
Description
RESISTOR, 1.5K OHM, 100 WATT, ADJ

Suppliers

Company
Product
Description
Supplier Links
OHM Bracket Mount - D100K1K5 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D100K1K5
OHM Bracket Mount D100K1K5
RESISTOR, 1.5K OHM, 100 WATT, ADJ

RESISTOR, 1.5K OHM, 100 WATT, ADJ

Supplier's Site
Resistor, Wirewound, 1.5Kohm, 100W, 10%; Resistance Ohmite - 02F2255 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1.5Kohm, 100W, 10%; Resistance Ohmite
02F2255
Resistor, Wirewound, 1.5Kohm, 100W, 10%; Resistance Ohmite 02F2255
RESISTOR, WIREWOUND, 1.5KOHM, 100W, 10%; Resistance:1.5kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, WIREWOUND, 1.5KOHM, 100W, 10%; Resistance:1.5kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D100K1K5 02F2255
Product Name OHM Bracket Mount Resistor, Wirewound, 1.5Kohm, 100W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 1500 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3A1R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details