Ohmite Manufacturing Co. Wirewound Resistor, 5Kohm, 8W, 5%; Resistance Ohmite B8J5K0

Description
WIREWOUND RESISTOR, 5KOHM, 8W, 5%; Resistance:5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: No
Description
WIREWOUND RESISTOR, 5KOHM, 8W, 5%; Resistance:5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5Kohm, 8W, 5%; Resistance Ohmite - 02F1769 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 8W, 5%; Resistance Ohmite
02F1769
Wirewound Resistor, 5Kohm, 8W, 5%; Resistance Ohmite 02F1769
WIREWOUND RESISTOR, 5KOHM, 8W, 5%; Resistance:5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: No

WIREWOUND RESISTOR, 5KOHM, 8W, 5%; Resistance:5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 02F1769
Product Name Wirewound Resistor, 5Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers