Ohmite Manufacturing Co. Through Hole Resistors B8J35RE

Description
35 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
35 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J35RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J35RE-ND
Through Hole Resistors B8J35RE-ND
35 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

35 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 35 Ohm, 8W, 5%; Resistance Ohmite - 64K3956 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 35 Ohm, 8W, 5%; Resistance Ohmite
64K3956
Wirewound Resistor, 35 Ohm, 8W, 5%; Resistance Ohmite 64K3956
WIREWOUND RESISTOR, 35 OHM, 8W, 5%; Resistance:35ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 35 OHM, 8W, 5%; Resistance:35ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J35RE-ND 64K3956
Product Name Through Hole Resistors Wirewound Resistor, 35 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leaded
Resistance Range 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details