Ohmite Manufacturing Co. Through Hole Resistors B8J7K0E

Description
8W 7000 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 7000 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J7K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J7K0E-ND
Through Hole Resistors B8J7K0E-ND
8W 7000 OHMS VIT 5%

8W 7000 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 7Kohm, 8W, 5%; Resistance Ohmite - 64K3970 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 7Kohm, 8W, 5%; Resistance Ohmite
64K3970
Wirewound Resistor, 7Kohm, 8W, 5%; Resistance Ohmite 64K3970
WIREWOUND RESISTOR, 7KOHM, 8W, 5%; Resistance:7kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 7KOHM, 8W, 5%; Resistance:7kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J7K0E-ND 64K3970
Product Name Through Hole Resistors Wirewound Resistor, 7Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 7000 ohms 7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1580281 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details