Ohmite Manufacturing Co. Wirewound Resistor, 10Kohm, 175W, 10%; Resistance Ohmite D175K10K

Description
WIREWOUND RESISTOR, 10KOHM, 175W, 10%; Resistance:10kohm; Product Range:D175 Series; Power Rating:175W; Resistance Tolerance:± 10%; Voltage Rating:3.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No
Description
WIREWOUND RESISTOR, 10KOHM, 175W, 10%; Resistance:10kohm; Product Range:D175 Series; Power Rating:175W; Resistance Tolerance:± 10%; Voltage Rating:3.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10Kohm, 175W, 10%; Resistance Ohmite - 12B5139 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 175W, 10%; Resistance Ohmite
12B5139
Wirewound Resistor, 10Kohm, 175W, 10%; Resistance Ohmite 12B5139
WIREWOUND RESISTOR, 10KOHM, 175W, 10%; Resistance:10kohm; Product Range:D175 Series; Power Rating:175W; Resistance Tolerance:± 10%; Voltage Rating:3.595kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 10KOHM, 175W, 10%; Resistance:10kohm; Product Range:D175 Series; Power Rating:175W; Resistance Tolerance:± 10%; Voltage Rating:3.595kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12B5139
Product Name Wirewound Resistor, 10Kohm, 175W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 10000 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - C3A4K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details