Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CU5011E

Description
POT 500 OHM 2W CARBON LINEAR
Request a Quote Datasheet
Description
POT 500 OHM 2W CARBON LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CU5011E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CU5011E-ND
Rotary Potentiometers, Rheostats CU5011E-ND
POT 500 OHM 2W CARBON LINEAR

POT 500 OHM 2W CARBON LINEAR

Buy Now Datasheet
Potentiometer, 500 Ohm, 2W; Track Resistance Ohmite - 64K4125 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 500 Ohm, 2W; Track Resistance Ohmite
64K4125
Potentiometer, 500 Ohm, 2W; Track Resistance Ohmite 64K4125
POTENTIOMETER, 500 OHM, 2W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1RoHS Compliant: Yes

POTENTIOMETER, 500 OHM, 2W; Track Resistance:500ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CU5011E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU5011E
2 WATT CARBON POT TYPE CU 10%

2 WATT CARBON POT TYPE CU 10%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CU5011E-ND 64K4125 CU5011E
Product Name Rotary Potentiometers, Rheostats Potentiometer, 500 Ohm, 2W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825809 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details