Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19 20 30 36
Product Name Notes
600 Watt resistor designed for various applications including power transmission, traction, variable speed drives, power supplies, robotics, motor control and power control devices. Suitable for liquid or air cooled heat...
Capacitor Mount, Discharge & Symmetry The Ohmite G series resistor series is designed to mount on the most popular capacitor sizes. The G series carries a high power dissipation up...
The choice when conditions demand top-notch performance, these resistor load banks are commonly used for dynamic braking on Transit applications or where high current handling and wattage are required. Ohmite's...
The FST series Resistance Temperature Detector (RTD) from Ohmite provides predictable resistance change based on temperature. The SMD chip based design is offered in the popular 0805 size. The FST series...
The HPW wirewound series of resistors are produced for high precision applications. The HPW series can be produced below 0.1% on request with Temperature Coefficients matching to 1ppm. The HPW...
The Ohmite FSR series exhibits the unique characteristic of dynamic resistance related to the amount of applied force. In general, the more force applied to the surface of the sensor,...

<< Prev Next >>