Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CU1031E

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CU1031E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CU1031E-ND
Rotary Potentiometers, Rheostats CU1031E-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

Buy Now Datasheet
Potentiometer, Composition, 2 Watt, 10%, 10K Ohms - 70022564 - Allied Electronics, Inc.
Fort Worth, TX, USA
Potentiometer, Composition, 2 Watt, 10%, 10K Ohms
70022564
Potentiometer, Composition, 2 Watt, 10%, 10K Ohms 70022564
Potentiometer, Composition, 2 Watt, 10%, 10K Ohms

Potentiometer, Composition, 2 Watt, 10%, 10K Ohms

Supplier's Site
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CU1031E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU1031E
POT 10K OHM 2W CARBON LINEAR

POT 10K OHM 2W CARBON LINEAR

Supplier's Site
Potentiometer, 10Kohm, 2W; Track Resistance Ohmite - 64K4105 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 10Kohm, 2W; Track Resistance Ohmite
64K4105
Potentiometer, 10Kohm, 2W; Track Resistance Ohmite 64K4105
POTENTIOMETER, 10KOHM, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 10KOHM, 2W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CU1031E-ND 70022564 CU1031E 64K4105
Product Name Rotary Potentiometers, Rheostats Potentiometer, Composition, 2 Watt, 10%, 10K Ohms Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 10Kohm, 2W; Track Resistance Ohmite
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Single Turn Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers