Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU5052E

Description
POT 5M OHM 2W CARBON LINEAR
Description
POT 5M OHM 2W CARBON LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CU5052E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU5052E
POT 5M OHM 2W CARBON LINEAR

POT 5M OHM 2W CARBON LINEAR

Supplier's Site
Potentiometer, 5Mohm, 2W; Track Resistance Ohmite - 64K4129 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 5Mohm, 2W; Track Resistance Ohmite
64K4129
Potentiometer, 5Mohm, 2W; Track Resistance Ohmite 64K4129
POTENTIOMETER, 5MOHM, 2W; Track Resistance:5Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 5MOHM, 2W; Track Resistance:5Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CU5052E 64K4129
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 5Mohm, 2W; Track Resistance Ohmite
Resistance Range 5.00E6 ohms
Tolerance 20 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details