Ohmite Manufacturing Co. Through Hole Resistors B8J2K5E

Description
2.5 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
2.5 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J2K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J2K5E-ND
Through Hole Resistors B8J2K5E-ND
2.5 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

2.5 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor - 18660027 - Radwell International
Willingboro, NJ, United States
Resistor
18660027
Resistor 18660027
WIREWOUND RESISTOR, 2.5KOHM, 8WATT, 5% TOLERANCE, PRODUCT RANGE:B8 SERIES, RESISTOR CASE STYLE:AXIAL LEADED, VOLTAGE RATING:250V, RESISTOR ELEMENT TYPE:CERAMIC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 2.5KOHM, 8WATT, 5% TOLERANCE, PRODUCT RANGE:B8 SERIES, RESISTOR CASE STYLE:AXIAL LEADED, VOLTAGE RATING:250V, RESISTOR ELEMENT TYPE:CERAMIC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 2.5Kohm, 8W, 5%; Resistance Ohmite - 64K3941 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 8W, 5%; Resistance Ohmite
64K3941
Wirewound Resistor, 2.5Kohm, 8W, 5%; Resistance Ohmite 64K3941
WIREWOUND RESISTOR, 2.5KOHM, 8W, 5%; Resistance:2.5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 8W, 5%; Resistance:2.5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel - 70024274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel
70024274
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel 70024274
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number B8J2K5E-ND 18660027 64K3941 70024274
Product Name Through Hole Resistors Resistor Wirewound Resistor, 2.5Kohm, 8W, 5%; Resistance Ohmite Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details