WIREWOUND RESISTOR; Resistance:2.5kohm; Product Range:D175 Series; Power Rating:175W; Resistance Tolerance:± 10%; Voltage Rating:3.595kV; Resistor Technology:Wirewound
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 04F8850 |
| Product Name | Wirewound Resistor; Resistance Ohmite |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Wirewound |
| Resistance Range | 2500 ohms |
| Tolerance | 10 +/- % |