Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU1052E

Description
POT 1M OHM 2W CARBON LINEAR
Description
POT 1M OHM 2W CARBON LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CU1052E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU1052E
POT 1M OHM 2W CARBON LINEAR

POT 1M OHM 2W CARBON LINEAR

Supplier's Site
Potentiometer, 1Mohm, 2W; Track Resistance Ohmite - 64K4107 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 1Mohm, 2W; Track Resistance Ohmite
64K4107
Potentiometer, 1Mohm, 2W; Track Resistance Ohmite 64K4107
POTENTIOMETER, 1MOHM, 2W; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 1MOHM, 2W; Track Resistance:1Mohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CU1052E 64K4107
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 1Mohm, 2W; Track Resistance Ohmite
Resistance Range 1.00E6 ohms
Tolerance 20 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1468325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details