Ohmite Manufacturing Co. Rotary Potentiometers, Rheostats CU1011E

Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet
Description
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - CU1011E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
CU1011E-ND
Rotary Potentiometers, Rheostats CU1011E-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CU1011E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU1011E
POT 100 OHM 2W CARBON LINEAR

POT 100 OHM 2W CARBON LINEAR

Supplier's Site
Potentiometer, 100 Ohm, 2W; Track Resistance Ohmite - 64K4103 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 100 Ohm, 2W; Track Resistance Ohmite
64K4103
Potentiometer, 100 Ohm, 2W; Track Resistance Ohmite 64K4103
POTENTIOMETER, 100 OHM, 2W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:1.16"; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 100 OHM, 2W; Track Resistance:100ohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:1.16"; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number CU1011E-ND CU1011E 64K4103
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 100 Ohm, 2W; Track Resistance Ohmite
Technology / Construction Carbon Composition
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Single Turn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers