Ohmite Manufacturing Co. Potentiometer, 500Kohm, 2W; Track Resistance Ohmite CU5041E

Description
POTENTIOMETER, 500KOHM, 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
Description
POTENTIOMETER, 500KOHM, 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Potentiometer, 500Kohm, 2W; Track Resistance Ohmite - 64K4128 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 500Kohm, 2W; Track Resistance Ohmite
64K4128
Potentiometer, 500Kohm, 2W; Track Resistance Ohmite 64K4128
POTENTIOMETER, 500KOHM, 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER, 500KOHM, 2W; Track Resistance:500kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CU5041E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU5041E
POT 500K OHM 2W CARBON LINEAR

POT 500K OHM 2W CARBON LINEAR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 64K4128 CU5041E
Product Name Potentiometer, 500Kohm, 2W; Track Resistance Ohmite Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Configuration Single Resistor
Mounting / Packaging Panel Mount (Bushing)
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details