Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 20 30 36
Product Name Notes
560
561
566
572
581
602
604
704
769
Four Terminal Bare Element Ohmite’s Four Terminal Bare Element Resistors provide ultra low resistance values (to 0.0005Ω) for relatively high current requirements, with the advantages of a Kelvin configuration and...
Surface Mount Metal Plate Current Sense The 60S series current sense resistor series design has low termination stress (“J” terminals), and flexible leads for thermal expansion. This terminal design also...
Automated winding, in-line color banding, and testing allow for an economically priced, industrial grade wirewound power resistor. The Ohmite 50 series resistors feature an all welded construction with a high...
Ohmite’s 80 series resistors are produced to be the highest quality conformal axial terminal silicone-ceramic coated resistors. The 80 series is designed for applications requiring high precision and stability. These...

<< Prev Next >>