Ohmite Manufacturing Co. Adjustable Power Resistor D100K10K

Description
ADJ PWR RES 10 KOHM 100W CHAS MT
Datasheet
Description
ADJ PWR RES 10 KOHM 100W CHAS MT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Power Resistor - D100K10K - ODG (Origin Data Global)
Shenzhen, China
Adjustable Power Resistor
D100K10K
Adjustable Power Resistor D100K10K
ADJ PWR RES 10 KOHM 100W CHAS MT

ADJ PWR RES 10 KOHM 100W CHAS MT

Supplier's Site Datasheet
OHM Bracket Mount - D100K10K - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D100K10K
OHM Bracket Mount D100K10K
RESISTOR, 10K OHM, 100 WATT, ADJ.

RESISTOR, 10K OHM, 100 WATT, ADJ.

Supplier's Site
Resistor, Wirewound, 10Kohm, 100W, 10%; Resistance Ohmite - 02F2258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10Kohm, 100W, 10%; Resistance Ohmite
02F2258
Resistor, Wirewound, 10Kohm, 100W, 10%; Resistance Ohmite 02F2258
RESISTOR, WIREWOUND, 10KOHM, 100W, 10%; Resistance:10kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

RESISTOR, WIREWOUND, 10KOHM, 100W, 10%; Resistance:10kohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Galco Industrial Electronics Newark, An Avnet Company
Product Category Power Resistors Resistors Resistors
Product Number D100K10K D100K10K 02F2258
Product Name Adjustable Power Resistor OHM Bracket Mount Resistor, Wirewound, 10Kohm, 100W, 10%; Resistance Ohmite
Category / Application Power Applications
Mounting / Packaging Chassis Mount
Resistance Range 10000 ohms 10000 ohms
Power Rating 100 watts 100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details