Ohmite Manufacturing Co. Through Hole Resistors B5J6K2E

Description
6.2 kOhms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
6.2 kOhms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B5J6K2E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B5J6K2E-ND
Through Hole Resistors B5J6K2E-ND
6.2 kOhms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

6.2 kOhms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 6.2 Kilohms;Pwr-Rtg 5.25 W;Tol 5%;Axial;Vitreous Enamel - 70023705 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 6.2 Kilohms;Pwr-Rtg 5.25 W;Tol 5%;Axial;Vitreous Enamel
70023705
Resistor;Wirewound;Res 6.2 Kilohms;Pwr-Rtg 5.25 W;Tol 5%;Axial;Vitreous Enamel 70023705
Resistor;Wirewound;R es 6.2 Kilohms;Pwr-Rtg 5.25 W;Tol 5%;Axial;Vitreous Enamel

Resistor;Wirewound;Res 6.2 Kilohms;Pwr-Rtg 5.25 W;Tol 5%;Axial;Vitreous Enamel

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number B5J6K2E-ND 70023705
Product Name Through Hole Resistors Resistor;Wirewound;Res 6.2 Kilohms;Pwr-Rtg 5.25 W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details