Ohmite Manufacturing Co. Through Hole Resistors B8J450E

Description
8W 450 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 450 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J450E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J450E-ND
Through Hole Resistors B8J450E-ND
8W 450 OHMS VIT 5%

8W 450 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 450 Ohm, 8W, 5%; Resistance Ohmite - 64K3963 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 450 Ohm, 8W, 5%; Resistance Ohmite
64K3963
Wirewound Resistor, 450 Ohm, 8W, 5%; Resistance Ohmite 64K3963
WIREWOUND RESISTOR, 450 OHM, 8W, 5%; Resistance:450ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 450 OHM, 8W, 5%; Resistance:450ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J450E-ND 64K3963
Product Name Through Hole Resistors Wirewound Resistor, 450 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 450 ohms 450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details