Ohmite Manufacturing Co. Through Hole Resistors B8J5K0E

Description
5 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
5 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J5K0E-ND
Through Hole Resistors B8J5K0E-ND
5 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

5 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel - 70024144 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel
70024144
Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel 70024144
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site
Wirewound Resistor, 5Kohm, 8W, 5%; Resistance Ohmite - 64K3964 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 8W, 5%; Resistance Ohmite
64K3964
Wirewound Resistor, 5Kohm, 8W, 5%; Resistance Ohmite 64K3964
WIREWOUND RESISTOR, 5KOHM, 8W, 5%; Resistance:5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 8W, 5%; Resistance:5kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number B8J5K0E-ND 70024144 64K3964
Product Name Through Hole Resistors Resistor;Wirewound;Res 5 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel Wirewound Resistor, 5Kohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers