Ohmite Manufacturing Co. Through Hole Resistors B8J1R0E

Description
1 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
1 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J1R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J1R0E-ND
Through Hole Resistors B8J1R0E-ND
1 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

1 Ohms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 1 Ohm, 8W, 5%; Resistance Ohmite - 64K3927 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 8W, 5%; Resistance Ohmite
64K3927
Wirewound Resistor, 1 Ohm, 8W, 5%; Resistance Ohmite 64K3927
WIREWOUND RESISTOR, 1 OHM, 8W, 5%; Resistance:1ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 8W, 5%; Resistance:1ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 8W;Tol 5%;Axial;Vitreous Enamel - 70023790 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 8W;Tol 5%;Axial;Vitreous Enamel
70023790
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 8W;Tol 5%;Axial;Vitreous Enamel 70023790
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number B8J1R0E-ND 64K3927 70023790
Product Name Through Hole Resistors Wirewound Resistor, 1 Ohm, 8W, 5%; Resistance Ohmite Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 8W;Tol 5%;Axial;Vitreous Enamel
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Axial Leaded Axial Leads
Resistance Range 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details