Ohmite Manufacturing Co. OHM Bracket Mount D100K2R0

Description
RESISTOR, 2 OHM, 100 WATT, ADJ
Description
RESISTOR, 2 OHM, 100 WATT, ADJ

Suppliers

Company
Product
Description
Supplier Links
OHM Bracket Mount - D100K2R0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
D100K2R0
OHM Bracket Mount D100K2R0
RESISTOR, 2 OHM, 100 WATT, ADJ

RESISTOR, 2 OHM, 100 WATT, ADJ

Supplier's Site
Wirewound Resistor, 2 Ohm, 100W, 10%; Resistance Ohmite - 02F2262 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 100W, 10%; Resistance Ohmite
02F2262
Wirewound Resistor, 2 Ohm, 100W, 10%; Resistance Ohmite 02F2262
WIREWOUND RESISTOR, 2 OHM, 100W, 10%; Resistance:2ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound ; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

WIREWOUND RESISTOR, 2 OHM, 100W, 10%; Resistance:2ohm; Product Range:D100 Series; Power Rating:100W; Resistance Tolerance:± 10%; Voltage Rating:2.845kV; Resistor Technology:Wirewound; Temperature Coefficient:± 260ppm/°C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number D100K2R0 02F2262
Product Name OHM Bracket Mount Wirewound Resistor, 2 Ohm, 100W, 10%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 2 ohms
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details