Ohmite Manufacturing Co. Through Hole Resistors B8J3R0E

Description
8W 3 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 3 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J3R0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J3R0E-ND
Through Hole Resistors B8J3R0E-ND
8W 3 OHMS VIT 5%

8W 3 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 3 Ohm, 8W, 5%; Resistance Ohmite - 64K3953 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 8W, 5%; Resistance Ohmite
64K3953
Wirewound Resistor, 3 Ohm, 8W, 5%; Resistance Ohmite 64K3953
WIREWOUND RESISTOR, 3 OHM, 8W, 5%; Resistance:3ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 8W, 5%; Resistance:3ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J3R0E-ND 64K3953
Product Name Through Hole Resistors Wirewound Resistor, 3 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details