25k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Carbon 2W Solder Lug
Win Source Part Number: 1165916-CU2531E
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: CU
Termination Style: Solder Lug
Package: Bulk
Standard Package: 2
Tolerance: ±10%
Power (Watts): 2W
Actuator Type: Round
Actuator Length: 2.000" (50.80mm)
Resistance (Ohms): 25k
Bushing Thread: 3/8-32
Number of Turns: 1
Adjustment Type: User Defined
Resistive Material: Carbon
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 312°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 1.157" Dia (29.40mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Ohmite
Other Names: OHCU2531E,OHCU2531E-
POTENTIOMETER, 25K, 6.35MM X 50.8MM, 10%; Track Resistance:25kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:CU Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
POT 25K OHM 2W CARBON LINEAR
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | CU2531E-ND | 1165916-CU2531E | 64K4116 | CU2531E |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Potentiometer, 25K, 6.35Mm X 50.8Mm, 10%; Track Resistance Ohmite | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Technology / Construction | Carbon Composition | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Potentiometer Type | Standard Potentiometer | Digital Potentiometer | ||
| Configuration | Single Turn | Single Resistor | ||
| Resistance Taper | Linear |