Ohmite Manufacturing Co. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU5031E

Description
POT 50K OHM 2W CARBON LINEAR
Description
POT 50K OHM 2W CARBON LINEAR

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CU5031E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU5031E
POT 50K OHM 2W CARBON LINEAR

POT 50K OHM 2W CARBON LINEAR

Supplier's Site
Potentiometer, 50Kohm, 2W; Track Resistance Ohmite - 64K4127 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 50Kohm, 2W; Track Resistance Ohmite
64K4127
Potentiometer, 50Kohm, 2W; Track Resistance Ohmite 64K4127
POTENTIOMETER, 50KOHM, 2W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, 50KOHM, 2W; Track Resistance:50kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CU5031E 64K4127
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 50Kohm, 2W; Track Resistance Ohmite
Resistance Range 50000 ohms
Tolerance 10 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details