Ohmite Manufacturing Co. Chassis Mount Resistors C300K10R

Description
10 Ohms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
10 Ohms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - C300K10R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
C300K10R-ND
Chassis Mount Resistors C300K10R-ND
10 Ohms ±10% 300W Wirewound Chassis Mount Resistor

10 Ohms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor, Power, 10 Ohm, 300W, 10%; Resistance Ohmite - 04F8804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 10 Ohm, 300W, 10%; Resistance Ohmite
04F8804
Resistor, Power, 10 Ohm, 300W, 10%; Resistance Ohmite 04F8804
RESISTOR, POWER, 10 OHM, 300W, 10%; Resistance:10ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 10 OHM, 300W, 10%; Resistance:10ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
Through Hole Resistor, 280 Series, 10 Ohm, 300 W, 10%, 1 Kv, Tubular Rohs Compliant Ohmite - 18J3319 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Resistor, 280 Series, 10 Ohm, 300 W, 10%, 1 Kv, Tubular Rohs Compliant Ohmite
18J3319
Through Hole Resistor, 280 Series, 10 Ohm, 300 W, 10%, 1 Kv, Tubular Rohs Compliant Ohmite 18J3319
Through Hole Resistor, 280 Series, 10 ohm, 300 W, 10%, 1 kV, Tubular RoHS Compliant: No

Through Hole Resistor, 280 Series, 10 ohm, 300 W, 10%, 1 kV, Tubular RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - C300K10R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
C300K10R
Chassis Mount Resistors C300K10R
RES CHAS MNT 10 OHM 10% 300W

RES CHAS MNT 10 OHM 10% 300W

Supplier's Site Datasheet
Resistor - 4848491 - Radwell International
Willingboro, NJ, United States
Resistor
4848491
Resistor 4848491
RESISTOR, CHASSIS, 10 OHM, 300 WATT, 10% TOLERANCE, WIREWOUND, 29 MM X 21 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, CHASSIS, 10 OHM, 300 WATT, 10% TOLERANCE, WIREWOUND, 29 MM X 21 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number C300K10R-ND 04F8804 18J3319 C300K10R 4848491
Product Name Chassis Mount Resistors Resistor, Power, 10 Ohm, 300W, 10%; Resistance Ohmite Through Hole Resistor, 280 Series, 10 Ohm, 300 W, 10%, 1 Kv, Tubular Rohs Compliant Ohmite Chassis Mount Resistors Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular ThroughHole
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2C270J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details