Ohmite Manufacturing Co. Resistor, Power, 0.5 Ohm, 300W, 10%; Resistance Ohmite C300KR50

Description
RESISTOR, POWER, 0.5 OHM, 300W, 10%; Resistance:0.5ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No
Description
RESISTOR, POWER, 0.5 OHM, 300W, 10%; Resistance:0.5ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 0.5 Ohm, 300W, 10%; Resistance Ohmite - 04F8904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.5 Ohm, 300W, 10%; Resistance Ohmite
04F8904
Resistor, Power, 0.5 Ohm, 300W, 10%; Resistance Ohmite 04F8904
RESISTOR, POWER, 0.5 OHM, 300W, 10%; Resistance:0.5ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 0.5 OHM, 300W, 10%; Resistance:0.5ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site
OHM Bracket Mount - C300KR50 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
C300KR50
OHM Bracket Mount C300KR50
Resistor, 0.5 Ohm, 300 Watt, Fixed,

Resistor, 0.5 Ohm, 300 Watt, Fixed,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 04F8904 C300KR50
Product Name Resistor, Power, 0.5 Ohm, 300W, 10%; Resistance Ohmite OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Wirewound
Resistance Range 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details