RESISTOR, POWER, 2.5 OHM, 300W, 10%; Resistance:2.5ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 2.5 OHM 10% 300W
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 04F6327 | C300K2R5 |
| Product Name | Resistor, Power, 2.5 Ohm, 300W, 10%; Resistance Ohmite | Chassis Mount Resistors |
| Configuration | Single Resistor | |
| Technology / Construction | Wirewound | Wirewound |
| Resistance Range | 2.5 ohms | 2.5 ohms |