Ohmite Manufacturing Co. Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 6 7 8 9 10 11 12 13 14 15 16 17 18 20 30 36
Product Name Notes
Ceramic Composition EY series ceramic composition construction is ideal for high energy/high peak power applications. The EY series is capable of absorbing 400 joules of energy in a single impulse.
Vitreous Enamel Power Select Euro series fixed resistors for applications requiring wattage ratings from 72 to 1000 watts. Suitable for rugged applications, Euro-Power resistors are spot welded producing stronger mechanical...
The EBW Series are manufactured using electron beam welding technology. This allows the joining of different alloys with great accuracy and tolerance. The EBW Series have heavy copper connectors, excellent...

<< Prev Next >>