Ohmite Manufacturing Co. Chassis Mount Resistors C300K20R

Description
20 Ohms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
20 Ohms ±10% 300W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - C300K20R-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
C300K20R-ND
Chassis Mount Resistors C300K20R-ND
20 Ohms ±10% 300W Wirewound Chassis Mount Resistor

20 Ohms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistor - 5651931 - Radwell International
Willingboro, NJ, United States
Resistor
5651931
Resistor 5651931
RESISTOR, POWER, 20 OHM, 300W, 10%; RESISTANCE:20OHM; PRODUCT RANGE:280 SERIES; POWER RATING:300W; RESISTANCE TOLERANCE: 10%; VOLTAGE RATING:1KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT: 400PPM/C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, POWER, 20 OHM, 300W, 10%; RESISTANCE:20OHM; PRODUCT RANGE:280 SERIES; POWER RATING:300W; RESISTANCE TOLERANCE: 10%; VOLTAGE RATING:1KV; RESISTOR ELEMENT TYPE:WIREWOUND; TEMPERATURE COEFFICIENT: 400PPM/C ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Chassis Mount Resistors - C300K20R - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
C300K20R
Chassis Mount Resistors C300K20R
RES CHAS MNT 20 OHM 10% 300W

RES CHAS MNT 20 OHM 10% 300W

Supplier's Site Datasheet
Resistor, Power, 20 Ohm, 300W, 10%; Resistance Ohmite - 04F8805 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 20 Ohm, 300W, 10%; Resistance Ohmite
04F8805
Resistor, Power, 20 Ohm, 300W, 10%; Resistance Ohmite 04F8805
RESISTOR, POWER, 20 OHM, 300W, 10%; Resistance:20ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

RESISTOR, POWER, 20 OHM, 300W, 10%; Resistance:20ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Radwell International Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number C300K20R-ND 5651931 C300K20R 04F8805
Product Name Chassis Mount Resistors Resistor Chassis Mount Resistors Resistor, Power, 20 Ohm, 300W, 10%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Radial, Tubular
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details