Ohmite Manufacturing Co. Through Hole Resistors B8J400E

Description
8W 400 OHMS VIT 5%
Request a Quote Datasheet
Description
8W 400 OHMS VIT 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B8J400E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B8J400E-ND
Through Hole Resistors B8J400E-ND
8W 400 OHMS VIT 5%

8W 400 OHMS VIT 5%

Buy Now Datasheet
Wirewound Resistor, 400 Ohm, 8W, 5%; Resistance Ohmite - 64K3962 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 8W, 5%; Resistance Ohmite
64K3962
Wirewound Resistor, 400 Ohm, 8W, 5%; Resistance Ohmite 64K3962
WIREWOUND RESISTOR, 400 OHM, 8W, 5%; Resistance:400ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 8W, 5%; Resistance:400ohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B8J400E-ND 64K3962
Product Name Through Hole Resistors Wirewound Resistor, 400 Ohm, 8W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers