Ohmite Manufacturing Co. Chassis Mount Resistors C300K2R5E

Description
Ohmite C300K2R5E Chassis Mount Resistor
Request a Quote Datasheet
Description
Ohmite C300K2R5E Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 8928495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
8928495
Chassis Mount Resistors 8928495
Ohmite C300K2R5E Chassis Mount Resistor

Ohmite C300K2R5E Chassis Mount Resistor

Supplier's Site
Chassis Mount Resistors - C300K2R5E-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
C300K2R5E-ND
Chassis Mount Resistors C300K2R5E-ND
2.5 Ohms ±10% 300W Wirewound Chassis Mount Resistor

2.5 Ohms ±10% 300W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - C300K2R5E - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
C300K2R5E
Chassis Mount Resistors C300K2R5E
RES CHAS MNT 2.5 OHM 10% 300W

RES CHAS MNT 2.5 OHM 10% 300W

Supplier's Site Datasheet
Resistor;Wirewound;Res 2.5 Ohms;Pwr-Rtg300 W;Tol 10%;Lug;Vitreous Enamel - 70023760 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.5 Ohms;Pwr-Rtg300 W;Tol 10%;Lug;Vitreous Enamel
70023760
Resistor;Wirewound;Res 2.5 Ohms;Pwr-Rtg300 W;Tol 10%;Lug;Vitreous Enamel 70023760
280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

280 Series — Fixed Vitreous Enamel High Power Corrib® Resistors
Corrib® resistors are ideal for applications involving high currents at very low resistance values – as low as 0.1 ohm at 300 watts. These large, heavy-duty resistors are designed to withstand frequent start-stop cycles characteristic of motor starting, dynamic breaking and other similar applications. They are manufactured with corrugated resistive wire. Ribbed construction aids in rapid cooling. To accelerate cooling, the wire is securely fused to the ceramic core by a protective vitreous enamel coating to improve durability. Corrib® resistors are hollow-core units, which can be securely fastened to chassis surfaces with the same thru bolts and brackets used with the 210/270 series resistors. Tolerance: ±10%. Length: 8.5". Outer Diameter: 1.125". Overall Height: 1.895".

Supplier's Site
Resistor, Power, 2.5 Ohm, 300W, 10%; Resistance Ohmite - 64K4150 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2.5 Ohm, 300W, 10%; Resistance Ohmite
64K4150
Resistor, Power, 2.5 Ohm, 300W, 10%; Resistance Ohmite 64K4150
RESISTOR, POWER, 2.5 OHM, 300W, 10%; Resistance:2.5ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

RESISTOR, POWER, 2.5 OHM, 300W, 10%; Resistance:2.5ohm; Product Range:280 Series; Power Rating:300W; Resistance Tolerance:± 10%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 400ppm/°C; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8928495 C300K2R5E-ND C300K2R5E 70023760 64K4150
Product Name Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 2.5 Ohms;Pwr-Rtg300 W;Tol 10%;Lug;Vitreous Enamel Resistor, Power, 2.5 Ohm, 300W, 10%; Resistance Ohmite
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Tubular Radial, Tubular
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C 400 ±ppm/°C
Standards and Certifications RoHS; No RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details