Ohmite Manufacturing Co. Wirewound Resistor, 5.1Kohm, 5.25W, 5%; Resistance Ohmite B5J5K1

Description
WIREWOUND RESISTOR, 5.1KOHM, 5.25W, 5%; Resistance:5.1kohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound RoHS Compliant: No
Description
WIREWOUND RESISTOR, 5.1KOHM, 5.25W, 5%; Resistance:5.1kohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 5.1Kohm, 5.25W, 5%; Resistance Ohmite - 12B5067 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5.1Kohm, 5.25W, 5%; Resistance Ohmite
12B5067
Wirewound Resistor, 5.1Kohm, 5.25W, 5%; Resistance Ohmite 12B5067
WIREWOUND RESISTOR, 5.1KOHM, 5.25W, 5%; Resistance:5.1kohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound RoHS Compliant: No

WIREWOUND RESISTOR, 5.1KOHM, 5.25W, 5%; Resistance:5.1kohm; Product Range:B5 Series; Power Rating:5.25W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:187V; Resistor Technology:Wirewound RoHS Compliant: No

Supplier's Site
OHM Bracket Mount - B5J5K1 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
B5J5K1
OHM Bracket Mount B5J5K1
RESISTOR, 5.1K OHM, 5.25 WATT, FIXED

RESISTOR, 5.1K OHM, 5.25 WATT, FIXED

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 12B5067 B5J5K1
Product Name Wirewound Resistor, 5.1Kohm, 5.25W, 5%; Resistance Ohmite OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 5100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details