Ohmite Manufacturing Co. OHM Panel Mount CU1041E

Description
POTENTIOMETER, 100K OHM, 2 WATT,
Description
POTENTIOMETER, 100K OHM, 2 WATT,

Suppliers

Company
Product
Description
Supplier Links
OHM Panel Mount - CU1041E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Panel Mount
CU1041E
OHM Panel Mount CU1041E
POTENTIOMETER, 100K OHM, 2 WATT,

POTENTIOMETER, 100K OHM, 2 WATT,

Supplier's Site
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
CU1041E
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats CU1041E
POT 100K OHM 2W CARBON LINEAR

POT 100K OHM 2W CARBON LINEAR

Supplier's Site
Potentiometer, 100Kohm, 2W; Track Resistance Ohmite - 64K4106 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, 100Kohm, 2W; Track Resistance Ohmite
64K4106
Potentiometer, 100Kohm, 2W; Track Resistance Ohmite 64K4106
POTENTIOMETER, 100KOHM, 2W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER, 100KOHM, 2W; Track Resistance:100kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:-; Product Range:CU Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CU1041E CU1041E 64K4106
Product Name OHM Panel Mount Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, 100Kohm, 2W; Track Resistance Ohmite
Resistance Range 100000 ohms
Tolerance 10 +/- %
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details