Ohmite Manufacturing Co. Resistor, Wirewound, 1Kohm, 8W, 5%; Resistance Ohmite B8J1K0

Description
RESISTOR, WIREWOUND, 1KOHM, 8W, 5%; Resistance:1kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 1KOHM, 8W, 5%; Resistance:1kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 1Kohm, 8W, 5%; Resistance Ohmite - 02F1756 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1Kohm, 8W, 5%; Resistance Ohmite
02F1756
Resistor, Wirewound, 1Kohm, 8W, 5%; Resistance Ohmite 02F1756
RESISTOR, WIREWOUND, 1KOHM, 8W, 5%; Resistance:1kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No

RESISTOR, WIREWOUND, 1KOHM, 8W, 5%; Resistance:1kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No

Supplier's Site
OHM Bracket Mount - B8J1K0 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Bracket Mount
B8J1K0
OHM Bracket Mount B8J1K0
RESISTOR, 1K OHM, 8 WATT, FIXED,

RESISTOR, 1K OHM, 8 WATT, FIXED,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Resistors Resistors
Product Number 02F1756 B8J1K0
Product Name Resistor, Wirewound, 1Kohm, 8W, 5%; Resistance Ohmite OHM Bracket Mount
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details