1 kOhms ±5% 8W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
These resistors have a rugged, fire resistant vitreous enamel coating to ensure successful performance under high temperatures. Small, exceptionally durable power resistors use all-welded construction and have a self supporting lead mounting option. Tolerance: ±5%. Power rating based on 25°C free air. Can be mounted using mounting hardware for 210/270 series resistors or by using attached leads.
WIREWOUND RESISTOR, 1KOHM, 8W, 5%; Resistance:1kohm; Product Range:B8 Series; Power Rating:8W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Ceramic; Product Diameter:7.94mmRoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | B8J1K0E-ND | 70022638 | 64K3921 |
| Product Name | Through Hole Resistors | Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 8 W;Tol 5%;Axial;Vitreous Enamel | Wirewound Resistor, 1Kohm, 8W, 5%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial | Axial Leads | Axial Leaded |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |