Ohmite Manufacturing Co. Through Hole Resistors B5J75RE

Description
75 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet
Description
75 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - B5J75RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
B5J75RE-ND
Through Hole Resistors B5J75RE-ND
75 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

75 Ohms ±5% 5.25W Through Hole Resistor Axial Flame Retardant Coating, Safety Wirewound

Buy Now Datasheet
Resistor,wirewound,75Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite - 64K3911 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,wirewound,75Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite
64K3911
Resistor,wirewound,75Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite 64K3911
Resistor,Wirewound,7 5Ohms,187WV,5+/-% Tol,-260,260ppm-TC RoHS Compliant: Yes

Resistor,Wirewound,75Ohms,187WV,5+/-% Tol,-260,260ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number B5J75RE-ND 64K3911
Product Name Through Hole Resistors Resistor,wirewound,75Ohms,187Wv,5+/-% Tol,-260,260Ppm-Tc Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details